Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 68 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 23.8 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 6.1 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1200 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 60 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum packaging quantity (piece) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Weight (Typ.) (g) | 0.366 |
Cap, 68Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZK1V680UV | Newark Electronics |
Hyb. SMD El-Cap. 68uF 35V 6,3x6,1mm | Schukat Electronic |
Hybrid Aluminium Electrolytic Capacitor, Vibration Proof, 68 ╡F, 35 VDC, ZKU Ser | Future Electronics |
Hybrid Aluminium Electrolytic Capacitor, 68 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 68UF, 35VDC, ALU ELEC, HYBRID, SMD | element14 |
Where can I find additional details, specifications and documents for a EEH-ZK1V680UV?
Additional datasheets, footprints and schematics for EEH-ZK1V680UV are listed on our Part Details page. You can also find images and similar parts to EEH-ZK1V680UV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZK1V680UV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZK1V680UV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZK1V680UV fall under?
The EEH-ZK1V680UV is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK(U) Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZK1V680UV when available in the EEH-ZK(U) Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZK1V680UV you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZK1V680UV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZK1V680UV have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Future Electronics, Avnet America and element14 have stock available or on a lead time for EEH-ZK1V680UV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZK1V680UV often in real-time on the comparison pages.
What if I can't find stock of EEH-ZK1V680UV?
You can fill out our help required form which you can use to request a quote for EEH-ZK1V680UV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.