Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
1,168
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
123,300
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
2,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
1,579
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
1,168
in stock
|
Buy Now | |
element14
from US$0.82
|
1,168
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 35 |
Leakage Current (Max) (micro A) | 35 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1700 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.466 |
100UF 35V 6.3X8 SMD | TTI Europe |
ZK Series 35 v 100 uf 125'c 6.3x8mm Low ESR High Vibration SMD Hybrid Polymer | Future Electronics |
Capacitor: hybrid | Transfer Multisort Elektronik |
Cap, 100Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZK1V101XV | Newark Electronics |
CAP, 100UF, 35VDC, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
V-ZK 100uF 35V 20% 6x8 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEH-ZK1V101XV?
Additional datasheets, footprints and schematics for EEH-ZK1V101XV are listed on our Part Details page. You can also find images and similar parts to EEH-ZK1V101XV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZK1V101XV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZK1V101XV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZK1V101XV fall under?
The EEH-ZK1V101XV is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZK1V101XV when available in the EEH-ZK Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZK1V101XV you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZK1V101XV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZK1V101XV have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for EEH-ZK1V101XV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZK1V101XV often in real-time on the comparison pages.
What if I can't find stock of EEH-ZK1V101XV?
You can fill out our help required form which you can use to request a quote for EEH-ZK1V101XV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.