Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 82 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 20.5 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1300 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 50 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Weight (Typ.) (g) | 0.329 |
Cap, 82Uf, 25Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZK1E820P | Newark Electronics |
CAP, 82UF, 25VDC, ALU ELEC, HYBRID, SMD | element14 |
Hyb. SMD El-Capacitor 82µF 25V 6.3x5.8mm | Schukat Electronic |
Hybrid Aluminium Electrolytic Capacitor, 82 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEH-ZK1E820P?
Additional datasheets, footprints and schematics for EEH-ZK1E820P are listed on our Part Details page. You can also find images and similar parts to EEH-ZK1E820P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZK1E820P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZK1E820P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZK1E820P fall under?
The EEH-ZK1E820P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZK1E820P when available in the EEH-ZK Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZK1E820P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZK1E820P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZK1E820P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Avnet America have stock available or on a lead time for EEH-ZK1E820P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZK1E820P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZK1E820P?
You can fill out our help required form which you can use to request a quote for EEH-ZK1E820P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.