Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
1,914
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
998
in stock
|
Buy Now | |
element14
from US$1.02
|
998
in stock
|
Buy Now | |
Farnell
from US$1.03
|
998
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.04
|
410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
9
in stock
|
Buy Now | |
Kruse
-
|
185,000
in stock
|
Buy Now | |
Rutronik
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 270 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 94.5 |
Leakage Current (Max) (micro A) | 94.5 |
Operating Temperature Range (°C) | -55 to 145 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 900 |
Rated Ripple Current (Unit) | mArms at 145 ℃ |
Rated ripple current-2(freq.) (Hz) | 100000 |
Rated ripple current-2 (mA) | 2000 |
Rated ripple current-2(unit) | mArms at 135 ℃ |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.408 |
SMD Hybrid Capacitors V-ZE 35V 270uF | RS |
Cap, 270Μf, 35V, 20% | Newark Electronics |
CAP, 270µF, 35V, 20% | element14 |
EEH ZE Series 35 v 270 uf 145'c 10x10.2mm Low ESR SMD Hybrid Aluminum Polymer | Future Electronics |
Hyb. SMD El-Capacitor 270uF 35V 10x10,2 | Schukat Electronic |
Capacitor: hybrid | Transfer Multisort Elektronik |
CAPA 270U 20% 35V ELO SMD 120 108 105 | Kruse |
V-ZE 270uF 35V 20% 10x10 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 270 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Hybrid Aluminium Electrolytic Capacitor, 270 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZE1V271P?
Additional datasheets, footprints and schematics for EEH-ZE1V271P are listed on our Part Details page. You can also find images and similar parts to EEH-ZE1V271P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZE1V271P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZE1V271P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZE1V271P fall under?
The EEH-ZE1V271P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZE Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZE1V271P when available in the EEH-ZE Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZE1V271P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZE1V271P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZE1V271P have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEH-ZE1V271P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZE1V271P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZE1V271P?
You can fill out our help required form which you can use to request a quote for EEH-ZE1V271P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.