Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
1,000
in stock
|
Buy Now | |
element14
from US$1.17
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
817
in stock
|
Buy Now | |
Rutronik
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Schukat Electronic
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 35V |
Product Range | ZE Series |
Capacitance Tolerance | ± 20% |
AE Capacitor Case | Radial Can - SMD |
ESR | 0.027ohm |
Lifetime @ Temperature | 2000 hours @ 145°C |
Cap, 150Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZE1V151V | Newark Electronics |
CAP, 150UF, 35VDC, ALU ELEC, HYBRID, SMD | element14 |
Capacitor: hybrid | Transfer Multisort Elektronik |
V-ZE 150uF 35V 20% 8x10 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Hyb. SMD El-Capacitor 150uF 35V 8x10,2mm | Schukat Electronic |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZE1V151V?
Additional datasheets, footprints and schematics for EEH-ZE1V151V are listed on our Part Details page. You can also find images and similar parts to EEH-ZE1V151V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZE1V151V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZE1V151V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZE1V151V fall under?
The EEH-ZE1V151V is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to EEH-ZE1V151V when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZE1V151V you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZE1V151V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZE1V151V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for EEH-ZE1V151V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZE1V151V often in real-time on the comparison pages.
What if I can't find stock of EEH-ZE1V151V?
You can fill out our help required form which you can use to request a quote for EEH-ZE1V151V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.