Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.04
|
620
in stock
|
Buy Now | |
Conrad
from US$2.39
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
Farnell
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 56 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 35.2 |
Leakage Current (Max) (micro A) | 35.2 |
Operating Temperature Range (°C) | -55 to 145 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 800 |
Rated Ripple Current (Unit) | mArms at 145 ℃ |
Rated ripple current-2(freq.) (Hz) | 100000 |
Rated ripple current-2 (mA) | 1400 |
Rated ripple current-2(unit) | mArms at 135 ℃ |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.408 |
Hyb. SMD El-Capacitor 56uF 63V 10x10,2mm | Schukat Electronic |
Low ESR | Conrad |
SMD Hybrid Capacitors V-ZE 63V 56uF | RS |
Cap, 56Μf, 63V, 20% Rohs Compliant: Yes |Panasonic EEHZE1J560P | Newark Electronics |
56uF 63V Aluminum-Polymer Cap Radial, Can - SMD 30mOhm 2000 Hrs at 145C AEC-Q200 | Future Electronics |
Hybrid Aluminium Electrolytic Capacitor, 56 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 56µF, 63V, 20% | element14 |
56UF 63V 10X10.2 SMD | TTI Europe |
Hybrid Aluminium Electrolytic Capacitor, 56 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZE1J560P?
Additional datasheets, footprints and schematics for EEH-ZE1J560P are listed on our Part Details page. You can also find images and similar parts to EEH-ZE1J560P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZE1J560P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZE1J560P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZE1J560P fall under?
The EEH-ZE1J560P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZE Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZE1J560P when available in the EEH-ZE Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZE1J560P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZE1J560P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZE1J560P have stock available?
Authorised distributors including Schukat Electronic, Conrad, RS, Newark Electronics and Future Electronics have stock available or on a lead time for EEH-ZE1J560P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZE1J560P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZE1J560P?
You can fill out our help required form which you can use to request a quote for EEH-ZE1J560P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.