Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 55 |
Leakage Current (Max) (micro A) | 55 |
Operating Temperature Range (°C) | -55 to 145 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 700 |
Rated Ripple Current (Unit) | mArms at 145 ℃ |
Rated ripple current-2(freq.) (Hz) | 100000 |
Rated ripple current-2 (mA) | 1600 |
Rated ripple current-2(unit) | mArms at 135 ℃ |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 27 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.994 |
Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 220UF, 25VDC, ALU ELEC, HYBRID, SMD | element14 |
Hyb. SMD El-Capacitor 220uF 25V 8x10,2mm | Schukat Electronic |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZE1E221V?
Additional datasheets, footprints and schematics for EEH-ZE1E221V are listed on our Part Details page. You can also find images and similar parts to EEH-ZE1E221V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZE1E221V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZE1E221V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZE1E221V fall under?
The EEH-ZE1E221V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZE Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZE1E221V when available in the EEH-ZE Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZE1E221V you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZE1E221V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZE1E221V have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for EEH-ZE1E221V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZE1E221V often in real-time on the comparison pages.
What if I can't find stock of EEH-ZE1E221V?
You can fill out our help required form which you can use to request a quote for EEH-ZE1E221V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.