| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.23
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Asia
from US$0.30
|
9,900
in stock
|
Buy Now |
|
TTI Americas
from US$0.70
|
3,600
in stock
|
Buy Now |
|
Conrad
from US$0.77
|
3,350
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.54
|
3,350
in stock
|
Buy Now |
|
TTI Europe
from US$0.23
|
2,700
in stock
|
Buy Now |
|
Newark Electronics
from US$0.38
|
900
in stock
|
Buy Now |
|
RS
from US$0.72
|
834
in stock
|
Buy Now |
|
Future Electronics
from US$0.24
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.77
|
0
in stock
|
Buy Now |
|
TME
from US$0.75
|
0
in stock
|
Buy Now |
|
RS Americas
from US$2.18
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.37
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Body Type | Surface mount type (vertical mount style) |
|---|---|
| Polarity Type | Polar |
| Rated Voltage (V) | 35 |
| Capacitance (µF) | 68 |
| Capacitance Tolerance (%) | -20 to 20 |
| Tangent Of Loss Angle (Max.) | 0.12 |
| Leakage Current (Max.) (μA) | 23.8 |
| Leakage Current (Max) (micro A) | 23.8 |
| Operating Temperature Range (°C) | -55 to 125 |
| Body Diameter (mm) | 6.3 |
| Body Length (mm) | 7.7 |
| Rated Ripple Current (Freq.) (Hz) | 100000 |
| Rated Ripple Current (mA) | 1400 |
| Rated Ripple Current (Unit) | mArms |
| E.S.R.-1 (Frequency) (Hz) | 100000 |
| E.S.R.-1 (Max. Value) (mΩ) | 35 |
| Endurance (h) | 4000 |
| Forming & Packaging Feature | Embossed carrier taping (reel packing) |
| Appearance | Sheathless (metal case) |
| Minimum Packaging Quantity (PCS.) | 900 |
| Minimum Packaging Quantity (pieces) | 900 |
| Minimum packaging quantity (piece) | 900 |
| Weight (Typ.) (g) | 0.43 |
| 68UF 35V | TTI Asia |
| 68UF 35V ESR=35 | TTI Americas |
| Panasonic Elektrolyt-Kondensator SMD 68 µF 35 V 20 % (Ø) 6.3 mm 1 St. | Conrad |
| Hyb. SMD El-Capacitor 68uF 35V 6,3x7,7mm | Schukat Electronic |
| 68UF 35V 6.3X7.7 SMD | TTI Europe |
| Cap, Alu Elec, Hybrid, 68Uf, 35V, Radial | Newark Electronics |
| Hybrid Capacitor SMT ZC 35V 68uF Low ESR | RS |
| EEH ZC Series 35 V 68 uF Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
| Capacitor: hybrid | TME |
| CAPACITOR, ALUMINUM ELECTROLYTIC, HYBRID AL LYTIC CAP, SMT ZC SERIES, 125C | RS Americas |
Where can I find additional details, specifications and documents for a EEHZC1V680XP?
Additional datasheets, footprints and schematics for EEHZC1V680XP are listed on our Part Details page. You can also find images and similar parts to EEHZC1V680XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1V680XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1V680XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1V680XP fall under?
The EEHZC1V680XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1V680XP when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1V680XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1V680XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1V680XP have stock available?
Authorised distributors including TTI Asia, TTI Americas, Conrad, Schukat Electronic and TTI Europe have stock available or on a lead time for EEHZC1V680XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1V680XP often in real-time on the comparison pages.
What if I can't find stock of EEHZC1V680XP?
You can fill out our help required form which you can use to request a quote for EEHZC1V680XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.