Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
No stock
|
Buy Now | |
TTI Europe
from US$0.84
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
5
in stock
|
Buy Now | |
element14
from US$1.37
|
5
in stock
|
Buy Now | |
Farnell
from US$1.30
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,500
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 270 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 94.5 |
Leakage Current (Max) (micro A) | 94.5 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2000 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.639 |
270UF 35V 10X10.5 SMD | TTI Europe |
ZC Series 35 V 270 uF 125░C 10x10.2mm Hybrid Aluminum Polymer | Future Electronics |
Capacitor: hybrid | Transfer Multisort Elektronik |
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd | Newark Electronics |
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 270 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Capacitor Hybrid Aluminium Polymer SMD V | RS |
Hybrid Aluminium Electrolytic Capacitor, 270 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEHZC1V271V?
Additional datasheets, footprints and schematics for EEHZC1V271V are listed on our Part Details page. You can also find images and similar parts to EEHZC1V271V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1V271V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1V271V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1V271V fall under?
The EEHZC1V271V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1V271V when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1V271V you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1V271V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1V271V have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for EEHZC1V271V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1V271V often in real-time on the comparison pages.
What if I can't find stock of EEHZC1V271V?
You can fill out our help required form which you can use to request a quote for EEHZC1V271V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.