Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 35 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 27 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.994 |
Hyb. SMD El-Capacitor 100µF 35V 8x10.5mm | Schukat Electronic |
Cap, 100Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZC1V101V | Newark Electronics |
CAP, 100UF, 35VDC, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEHZC1V101V?
Additional datasheets, footprints and schematics for EEHZC1V101V are listed on our Part Details page. You can also find images and similar parts to EEHZC1V101V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1V101V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1V101V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1V101V fall under?
The EEHZC1V101V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1V101V when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1V101V you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1V101V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1V101V have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EEHZC1V101V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1V101V often in real-time on the comparison pages.
What if I can't find stock of EEHZC1V101V?
You can fill out our help required form which you can use to request a quote for EEHZC1V101V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.