Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
TTI Europe
from US$0.82
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
473
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 68 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 42.8 |
Leakage Current (Max) (micro A) | 42.8 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1400 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.639 |
68UF 63V 10X10.5 SMD | TTI Europe |
ZC Series 63 V 68 uF 4 kHrs 125░C Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor: hybrid | Transfer Multisort Elektronik |
Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 68 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 68UF, 63V, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 68 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEHZC1J680V?
Additional datasheets, footprints and schematics for EEHZC1J680V are listed on our Part Details page. You can also find images and similar parts to EEHZC1J680V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1J680V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1J680V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1J680V fall under?
The EEHZC1J680V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1J680V when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1J680V you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1J680V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1J680V have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for EEHZC1J680V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1J680V often in real-time on the comparison pages.
What if I can't find stock of EEHZC1J680V?
You can fill out our help required form which you can use to request a quote for EEHZC1J680V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.