Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.72
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 33 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 20.7 |
Leakage Current (Max) (micro A) | 20.7 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1100 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.908 |
Hyb. SMD El-Capacitor 33uF 63V 8x10,2mm | Schukat Electronic |
EEH ZC Series 63 V 33 uF SMT Polymer Hybrid Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 33Uf, 20%, 63V, Smd | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZC Series, 125C | Panasonic Electronic Components EEH-ZC1J330P | RS Americas |
CAP, 33µF, 63V, 20%, RADIAL | element14 |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEHZC1J330P?
Additional datasheets, footprints and schematics for EEHZC1J330P are listed on our Part Details page. You can also find images and similar parts to EEHZC1J330P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1J330P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1J330P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1J330P fall under?
The EEHZC1J330P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1J330P when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1J330P you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1J330P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1J330P have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EEHZC1J330P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1J330P often in real-time on the comparison pages.
What if I can't find stock of EEHZC1J330P?
You can fill out our help required form which you can use to request a quote for EEHZC1J330P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.