Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 22 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 13.8 |
Leakage Current (Max) (micro A) | 13.8 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 900 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 80 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.466 |
22UF 63V 6.3X7.7 SMD | TTI Europe |
Cap, 22Uf, 63Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZC1J220XV | Newark Electronics |
CAP, 22UF, 63VDC, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEHZC1J220XV?
Additional datasheets, footprints and schematics for EEHZC1J220XV are listed on our Part Details page. You can also find images and similar parts to EEHZC1J220XV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1J220XV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1J220XV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1J220XV fall under?
The EEHZC1J220XV is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1J220XV when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1J220XV you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1J220XV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1J220XV have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for EEHZC1J220XV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1J220XV often in real-time on the comparison pages.
What if I can't find stock of EEHZC1J220XV?
You can fill out our help required form which you can use to request a quote for EEHZC1J220XV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.