Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
No stock
|
Buy Now | |
Future Electronics
from US$0.60
|
144,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
11,984
in stock
|
Buy Now | |
element14
from US$0.81
|
11,984
in stock
|
Buy Now | |
Farnell
from US$0.67
|
11,984
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
3,130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,900
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 22 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 13.8 |
Leakage Current (Max) (micro A) | 13.8 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 900 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 80 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.43 |
ZC (V) Series 63 V 22 uF 125░C 4 k Hrs SMT Hybrid Polymer Aluminum Capacitor | Future Electronics |
Cap, 22Μf, 63V, 20%, Radial | Newark Electronics |
CAP, 22µF, 63V, 20%, RADIAL | element14 |
Hyb. SMD El-Capacitor 22uF 63V 6,3x7,7mm | Schukat Electronic |
Capacitor: hybrid | Transfer Multisort Elektronik |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Capacitor SMT ZC 63V 22uF low ESR | RS |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZC Series, 125C | Panasonic Electronic Components EEH-ZC1J220XP | RS Americas |
Where can I find additional details, specifications and documents for a EEHZC1J220XP?
Additional datasheets, footprints and schematics for EEHZC1J220XP are listed on our Part Details page. You can also find images and similar parts to EEHZC1J220XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1J220XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1J220XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1J220XP fall under?
The EEHZC1J220XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1J220XP when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1J220XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1J220XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1J220XP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for EEHZC1J220XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1J220XP often in real-time on the comparison pages.
What if I can't find stock of EEHZC1J220XP?
You can fill out our help required form which you can use to request a quote for EEHZC1J220XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.