Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
1,775
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
29,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
4,000
in stock
|
Buy Now | |
element14
from US$1.01
|
2,820
in stock
|
Buy Now | |
Farnell
from US$0.82
|
2,820
in stock
|
Buy Now | |
Schukat Electronic
from US$0.63
|
1,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 68 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 34 |
Leakage Current (Max) (micro A) | 34 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1250 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.908 |
68UF 50V 8X10.2 SMD | TTI Europe |
EEH-ZC Series 50 V 68 uF SMT 4 kHrs 125░C Hybrid Polymer Aluminum Capacitor | Future Electronics |
CAP, 68µF, 50V, 20%, RADIAL | element14 |
Capacitor Hybrid Aluminium Polymer SMD V | RS |
Hyb. SMD El-Capacitor 68uF 50V 8x10,2mm | Schukat Electronic |
Aluminum Electrolytic Capacitor, 68Uf, 20%, 50V, Smd | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 68 uF, 50 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Aluminium Electrolytic Capacitor, 68 uF, 50 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZC Series, 125C | Panasonic Electronic Components EEH-ZC1H680P | RS Americas |
Where can I find additional details, specifications and documents for a EEH-ZC1H680P?
Additional datasheets, footprints and schematics for EEH-ZC1H680P are listed on our Part Details page. You can also find images and similar parts to EEH-ZC1H680P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZC1H680P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZC1H680P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZC1H680P fall under?
The EEH-ZC1H680P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZC1H680P when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZC1H680P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZC1H680P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZC1H680P have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and RS have stock available or on a lead time for EEH-ZC1H680P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZC1H680P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZC1H680P?
You can fill out our help required form which you can use to request a quote for EEH-ZC1H680P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.