Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
3,185
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
3,185
in stock
|
Buy Now | |
element14
from US$1.18
|
3,185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
333
in stock
|
Buy Now | |
Rutronik
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 120 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 60 |
Leakage Current (Max) (micro A) | 60 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 28 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.639 |
Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd | Newark Electronics |
CAP, 120UF, 50V, ALU ELEC, HYBRID, SMD | element14 |
Capacitor: hybrid | Transfer Multisort Elektronik |
V-ZC 120uF 50V 20% 10x10 | Rutronik |
ZC Series 50 V 120 uF 125░C 10x10.2mm Hybrid Aluminum Polymer | Future Electronics |
Hybrid Aluminium Electrolytic Capacitor, 120 uF, 50 V, ± 20%, Radial Can - SMD | Avnet America |
120UF 50V 10X10.5 SMD | TTI Europe |
Hybrid Aluminium Electrolytic Capacitor, 120 uF, 50 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEHZC1H121V?
Additional datasheets, footprints and schematics for EEHZC1H121V are listed on our Part Details page. You can also find images and similar parts to EEHZC1H121V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1H121V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1H121V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1H121V fall under?
The EEHZC1H121V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1H121V when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1H121V you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1H121V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1H121V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for EEHZC1H121V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1H121V often in real-time on the comparison pages.
What if I can't find stock of EEHZC1H121V?
You can fill out our help required form which you can use to request a quote for EEHZC1H121V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.