Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
8,950
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
837
in stock
|
Buy Now | |
element14
from US$1.47
|
837
in stock
|
Buy Now | |
Farnell
from US$1.40
|
837
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 55 |
Leakage Current (Max) (micro A) | 55 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 27 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.908 |
Hybrid Cap SMT ZC 25V 220uF low ESR | RS |
220UF 25V 8X10.2 SMD | TTI Europe |
ZC Series 25 V 220 uF 4 kHrs 125░C SMT Polymer Hybrid Aluminum Electrolytic Cap | Future Electronics |
Hyb. SMD El-Capacitor 220uF 25V 8x10,2mm | Schukat Electronic |
Cap, 220Μf, 25V, 20%, Radial | Newark Electronics |
CAP, 220µF, 25V, 20%, RADIAL | element14 |
V-ZC 220uF 25V 20% 8x10 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZC Series, 125C | Panasonic Electronic Components EEH-ZC1E221P | RS Americas |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEHZC1E221P?
Additional datasheets, footprints and schematics for EEHZC1E221P are listed on our Part Details page. You can also find images and similar parts to EEHZC1E221P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1E221P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1E221P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1E221P fall under?
The EEHZC1E221P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1E221P when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1E221P you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1E221P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1E221P have stock available?
Authorised distributors including RS, TTI Europe, Future Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for EEHZC1E221P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1E221P often in real-time on the comparison pages.
What if I can't find stock of EEHZC1E221P?
You can fill out our help required form which you can use to request a quote for EEHZC1E221P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.