Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
623
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
1,651
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
623
in stock
|
Buy Now | |
element14
from US$0.93
|
623
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 25 |
Leakage Current (Max) (micro A) | 25 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1400 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.466 |
V-ZC 100uF 25V 20% 6x8 VB | Rutronik |
Capacitor: hybrid | Transfer Multisort Elektronik |
Cap, 100Uf, 25Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZC1E101XV | Newark Electronics |
CAP, 100UF, 25VDC, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZC1E101XV?
Additional datasheets, footprints and schematics for EEH-ZC1E101XV are listed on our Part Details page. You can also find images and similar parts to EEH-ZC1E101XV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZC1E101XV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZC1E101XV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZC1E101XV fall under?
The EEH-ZC1E101XV is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZC1E101XV when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZC1E101XV you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZC1E101XV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZC1E101XV have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEH-ZC1E101XV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZC1E101XV often in real-time on the comparison pages.
What if I can't find stock of EEH-ZC1E101XV?
You can fill out our help required form which you can use to request a quote for EEH-ZC1E101XV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.