Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
1,106
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
55,800
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
3,600
in stock
|
Buy Now | |
element14
from US$0.78
|
3,600
in stock
|
Buy Now | |
Farnell
from US$0.74
|
3,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
2,310
in stock
|
Buy Now | |
Avnet Abacus
-
|
66,600
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 25 |
Leakage Current (Max) (micro A) | 25 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1400 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.43 |
100UF 25V 6.3X7.7 SMD | TTI Europe |
ZC Series 25 V 100 uF 6.3 x 7.7 mm SMT Polymer Aluminum Capacitor | Future Electronics |
Cap, 100Μf, 25V, 20% Rohs Compliant: Yes |Panasonic EEHZC1E101XP | Newark Electronics |
CAP, 100µF, 25V, 20% | element14 |
Hyb. SMD El-Capacitor 100uF 25V 6,3x7,7m | Schukat Electronic |
Hybrid Cap SMT ZC 25V 100uF low ESR | RS |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZC Series, 125C | Panasonic Electronic Components EEH-ZC1E101XP | RS Americas |
Where can I find additional details, specifications and documents for a EEH-ZC1E101XP?
Additional datasheets, footprints and schematics for EEH-ZC1E101XP are listed on our Part Details page. You can also find images and similar parts to EEH-ZC1E101XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZC1E101XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZC1E101XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZC1E101XP fall under?
The EEH-ZC1E101XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZC1E101XP when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZC1E101XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZC1E101XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZC1E101XP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEH-ZC1E101XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZC1E101XP often in real-time on the comparison pages.
What if I can't find stock of EEH-ZC1E101XP?
You can fill out our help required form which you can use to request a quote for EEH-ZC1E101XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.