Status: | Unknown |
---|---|
Series: | ZA Series |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Future Electronics
from US$0.56
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
648
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | ZA Series |
Capacitance Tolerance | ± 20% |
AE Capacitor Case | Radial Can - SMD |
ESR | 0.06ohm |
Lifetime @ Temperature | 10000 hours @ 105°C |
RoHS Compliant | Yes |
ZA Series 35 v 47 uf 105c 6.6x6.1mm Low ESR high vib. Hybrid Aluminum Polymer | Future Electronics |
Capacitor: hybrid | Transfer Multisort Elektronik |
Cap, 47Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZA1V470V | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 47 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 47UF, 35VDC, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 47 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZA1V470V?
Additional datasheets, footprints and schematics for EEH-ZA1V470V are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1V470V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1V470V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1V470V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1V470V fall under?
The EEH-ZA1V470V is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Aluminium Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1V470V when available in the Aluminium Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1V470V you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1V470V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EEH-ZA1V470V have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EEH-ZA1V470V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1V470V often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1V470V?
You can fill out our help required form which you can use to request a quote for EEH-ZA1V470V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.