Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
No stock
|
Buy Now | |
TTI Europe
from US$0.61
|
16,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
8,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
5,000
in stock
|
Buy Now | |
element14
from US$0.98
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.80
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
284
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,500
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 80 |
Capacitance (µF) | 33 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 26.4 |
Leakage Current (Max) (micro A) | 26.4 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1700 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 36 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.408 |
33UF 80V 10X10.2 SMD | TTI Europe |
Hyb. SMD El-Capacitor 33uF 80V 10x10,2mm | Schukat Electronic |
Capacitor, 33Uf, 80V, 0.036Ohm | Newark Electronics |
CAP, 33µF, 80V, 20% | element14 |
ZA Series 80 V 33 uF 10 x 10.2 mm SMT Polymer Hybrid Aluminum Electrolytic Cap | Future Electronics |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 33uF, 80V, 20% | Distrelec |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 80 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 80 V, ± 20%, Radial Can - SMD | Avnet America |
V-ZA 33uF 80V 20% 10x10 | Rutronik |
Hybrid Capacitor SMT ZA 33uF low ESR | RS |
Aluminum Capacitor G, 10000h 10 x 10.2mm, 33uF 80 VDC, ZA Series | Panasonic Electronic Components EEHZA1K330P | RS Americas |
Where can I find additional details, specifications and documents for a EEH-ZA1K330P?
Additional datasheets, footprints and schematics for EEH-ZA1K330P are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1K330P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1K330P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1K330P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1K330P fall under?
The EEH-ZA1K330P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1K330P when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1K330P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1K330P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1K330P have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEH-ZA1K330P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1K330P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1K330P?
You can fill out our help required form which you can use to request a quote for EEH-ZA1K330P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.