Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
418
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
30,600
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
14,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
9,910
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
1,800
in stock
|
Buy Now | |
element14
from US$0.83
|
704
in stock
|
Buy Now | |
Farnell
from US$0.72
|
704
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
560
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,400
in stock
|
Buy Now | |
Avnet America
-
|
1,800
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 33 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 16.5 |
Leakage Current (Max) (micro A) | 16.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.43 |
33UF 50V 6.3X7.7 SMD | TTI Europe |
ZA Series 50 V 33 uF 6.3 x 7.7 mm SMT Polymer Aluminum Capacitor | Future Electronics |
Hyb. SMD El-Capacitor 33uF 50V 6,x7,7mm | Schukat Electronic |
Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd | Newark Electronics |
CAP, 33µF, 50V, 20%, RADIAL | element14 |
Capacitor: hybrid | Transfer Multisort Elektronik |
Hybrid Capacitor SMT ZA 50V 33uF low ESR | RS |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 50 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 50 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1H330XP | RS Americas |
Panasonic Polymer Capacitor 50V, 33uF | Distrelec |
Where can I find additional details, specifications and documents for a EEH-ZA1H330XP?
Additional datasheets, footprints and schematics for EEH-ZA1H330XP are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1H330XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1H330XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1H330XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1H330XP fall under?
The EEH-ZA1H330XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1H330XP when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1H330XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1H330XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1H330XP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for EEH-ZA1H330XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1H330XP often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1H330XP?
You can fill out our help required form which you can use to request a quote for EEH-ZA1H330XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.