Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
4,486
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
13,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
5,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,900
in stock
|
Buy Now | |
element14
from US$0.45
|
2,900
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
785
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 10 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 5 |
Leakage Current (Max) (micro A) | 5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 750 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 120 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Weight (Typ.) (g) | 0.2 |
10UF 50V 5X5.8 SMD | TTI Europe |
ZA Series 50 V 10 uF 5 x 5.8 mm SMT Polymer Aluminum Capacitor | Future Electronics |
Hyb. SMD El-Capacitor 10uF 50V 5x5,8mm | Schukat Electronic |
Hybrid Cap SMT ZA 50V 10uF Low ESR | RS |
Capacitor, 10Uf, 50V, 0.12Ohm | Newark Electronics |
CAP, 10µF, 50V, 20% | element14 |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 10uF, 50V, 20% | Distrelec |
Hybrid Aluminium Electrolytic Capacitor, 10 uF, 50 V, � 20%, Radial Can - SMD | Avnet Abacus |
V-ZA 10uF 50V 20% 5x5,8 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 10 uF, 50 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1H100R | RS Americas |
Where can I find additional details, specifications and documents for a EEH-ZA1H100R?
Additional datasheets, footprints and schematics for EEH-ZA1H100R are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1H100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1H100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1H100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1H100R fall under?
The EEH-ZA1H100R is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1H100R when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1H100R you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1H100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1H100R have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for EEH-ZA1H100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1H100R often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1H100R?
You can fill out our help required form which you can use to request a quote for EEH-ZA1H100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.