Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
600
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
1,235
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
1,000
in stock
|
Buy Now | |
element14
from US$0.60
|
892
in stock
|
Buy Now | |
Farnell
from US$0.57
|
892
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
16
in stock
|
Buy Now | |
Conrad
from US$1.27
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 33 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 8.2 |
Leakage Current (Max) (micro A) | 8.2 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 900 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 80 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Weight (Typ.) (g) | 0.2 |
Master Electronics United States Tel. 1-888-473-5297 | 1292 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1140 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 418 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 2 |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 33uF, 25V, 20% | Distrelec |
Cap Hybrid Al Lytic 33Uf 25Vdc 5 X 5.8Mm 105C Za Series Rohs Compliant: Yes |Panasonic EEH-ZA1E330R | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 33µF, 25V, 20%, RADIAL | element14 |
Hyb. SMD El-Capacitor 33uF 25V5x5,8mm | Schukat Electronic |
Hybrid Capacitor SMT ZA 25V 33uF low ESR | RS |
Capacitor: hybrid | Transfer Multisort Elektronik |
Capacity (elec.) (num): 33 µF | Conrad |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
V-ZA 33uF 25V 20% 5x6 | Rutronik |
ZA Series 25 V 33 uF 5 x 5.8 mm Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1E330R | RS Americas |
33UF 25V 5X5.8 SMD | TTI Europe |
Where can I find additional details, specifications and documents for a EEH-ZA1E330R?
Additional datasheets, footprints and schematics for EEH-ZA1E330R are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1E330R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1E330R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1E330R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1E330R fall under?
The EEH-ZA1E330R is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1E330R when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1E330R you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1E330R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1E330R have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EEH-ZA1E330R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1E330R often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1E330R?
You can fill out our help required form which you can use to request a quote for EEH-ZA1E330R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.