EEH-ZA1E101XV Capacitors by Panasonic

CAP, ALU ELEC, HYBRID, 100UF, 25V, SMD

Status: Unknown
Series: ZA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
880
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.73
880
in stock
Buy Now
Logo for element14
element14
from US$0.67
880
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.05
655
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 25V
Product Range ZA Series
Capacitance Tolerance ± 20%
AE Capacitor Case Radial Can - SMD
ESR 0.03ohm
Lifetime @ Temperature 10000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Uf, 25Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZA1E101XV | Newark Electronics
CAP, 100UF, 25VDC, ALU ELEC, HYBRID, SMD | element14
Capacitor: hybrid | Transfer Multisort Elektronik
Hybrid Aluminium Electrolytic Capacitor, 100uF, 25V, ± 20%, Radial Can - SMD | Avnet America
Hybrid Aluminium Electrolytic Capacitor, 100uF, 25V, � 20%, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEH-ZA1E101XV?

Additional datasheets, footprints and schematics for EEH-ZA1E101XV are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1E101XV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEH-ZA1E101XV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1E101XV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEH-ZA1E101XV fall under?

The EEH-ZA1E101XV is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Aluminium Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EEH-ZA1E101XV when available in the Aluminium Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1E101XV you can contact the distributor directly for product support, shipping queries etc.

Is the EEH-ZA1E101XV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EEH-ZA1E101XV have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for EEH-ZA1E101XV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEH-ZA1E101XV often in real-time on the comparison pages.

What if I can't find stock of EEH-ZA1E101XV?

You can fill out our help required form which you can use to request a quote for EEH-ZA1E101XV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay