Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
115,200
in stock
|
Buy Now | |
element14
from US$0.60
|
115,200
in stock
|
Buy Now | |
Farnell
from US$0.48
|
115,200
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
41,400
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
32,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
7,580
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
6,939
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
6,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
953
in stock
|
Buy Now | |
Conrad
from US$1.27
|
73
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,500
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 25 |
Leakage Current (Max) (micro A) | 25 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2000 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.43 |
Cap, 100Μf, 25V, 20% Rohs Compliant: Yes |Panasonic EEHZA1E101XP | Newark Electronics |
CAP, 100µF, 25V, 20% | element14 |
100UF 25V 6.3X7.7 SMD | TTI Europe |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
ZA Series 25 V 100 uF 10 kHrs 105░C Surface Mount Aluminum Polymer Capacitor | Future Electronics |
Hyb. SMD El-Capacitor 100uF 25V 6,3x7,7 | Schukat Electronic |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 100uF, 25V, 20% | Distrelec |
V-ZA 100uF 25V 20% 6x8 | Rutronik |
Capacitor: hybrid | Transfer Multisort Elektronik |
Capacity (elec.) (num): 100 µF | Conrad |
Hybrid Cap SMT ZA 25V 100uF low ESR | RS |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Capacitor, Alum Electrolytic, Cap 100 uF, Tol 20%,Vol-Rtg 25 VDC, SMT,6.3x7.7,TR | Panasonic Electronic Components EEH-ZA1E101XP | RS Americas |
Where can I find additional details, specifications and documents for a EEH-ZA1E101XP?
Additional datasheets, footprints and schematics for EEH-ZA1E101XP are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1E101XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1E101XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1E101XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1E101XP fall under?
The EEH-ZA1E101XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1E101XP when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1E101XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1E101XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1E101XP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for EEH-ZA1E101XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1E101XP often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1E101XP?
You can fill out our help required form which you can use to request a quote for EEH-ZA1E101XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.