Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
10,800
in stock
|
Buy Now | |
element14
from US$0.67
|
10,800
in stock
|
Buy Now | |
Farnell
from US$0.62
|
10,800
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
3,510
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
2,700
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Distrelec
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 22 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 13.8 |
Leakage Current (Max) (micro A) | 13.8 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1500 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 80 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.43 |
Cap, 22Μf, 63V, 20% Rohs Compliant: Yes |Panasonic EEHZA1J220XP | Newark Electronics |
CAP, 22µF, 63V, 20% | element14 |
22UF 63V 6.3X7.7 SMD | TTI Europe |
Hyb. SMD El-Capacitor 22uF 63V 6,3x7,7mm | Schukat Electronic |
ZA Series 63 V 22 uF ▒20% Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
Hybrid Capacitor SMT ZA 63V 22uF low ESR | RS |
V-ZA 22uF 63V 20% 6x8 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1J220XP | RS Americas |
Panasonic Polymer Capacitor 50V, 33uF | Distrelec |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZA1J220XP?
Additional datasheets, footprints and schematics for EEH-ZA1J220XP are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1J220XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1J220XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1J220XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1J220XP fall under?
The EEH-ZA1J220XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1J220XP when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1J220XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1J220XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1J220XP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Schukat Electronic have stock available or on a lead time for EEH-ZA1J220XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1J220XP often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1J220XP?
You can fill out our help required form which you can use to request a quote for EEH-ZA1J220XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.