Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,500
in stock
|
Buy Now | |
element14
from US$0.52
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
1,107
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
400
in stock
|
Buy Now | |
Conrad
from US$1.92
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Distrelec
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 100 |
Capacitance (µF) | 33 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 33 |
Leakage Current (Max) (micro A) | 33 |
Operating Temperature Range (°C) | -40 to 125 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 90 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 1000 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Minimum Packaging Quantity (PCS.) | 500 |
Weight (Typ.) (g) | 1.289 |
Capacitor, 33Uf, 100Vdc, Solder, Polar | Newark Electronics |
CAP, 33µF, 100V, SMD | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
TG-V Series 100 V 33 uF 125░C 2 KHrs SMT Aluminum Electrolytic Capacitor | Future Electronics |
SMD El-Capacitor 33uF 100V 10x10.2mm | Schukat Electronic |
Capacity (elec.) (num): 33 µF | Conrad |
Aluminum Electrolytic Capacitor, 33 uF, 100 V, ± 20%, 2000 hours @ 125°C, Radial Can - SMD | Avnet America |
Capacitor, Alum Electrolytic, Cap 33 uF, Tol 20%,Vol-Rtg 100 VDC, SMT,10x10.2,TR | Panasonic Electronic Components EEE-TG2A330P | RS Americas |
Panasonic SMD Electrolytic Capacitor, V-TG, 33uF, 100V, 20% | Distrelec |
Aluminum Electrolytic Capacitor, 33 uF, 100 V, � 20%, 2000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEE-TG2A330P?
Additional datasheets, footprints and schematics for EEE-TG2A330P are listed on our Part Details page. You can also find images and similar parts to EEE-TG2A330P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-TG2A330P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-TG2A330P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-TG2A330P fall under?
The EEE-TG2A330P is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-TG Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-TG2A330P when available in the EEE-TG Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-TG2A330P you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-TG2A330P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-TG2A330P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for EEE-TG2A330P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-TG2A330P often in real-time on the comparison pages.
What if I can't find stock of EEE-TG2A330P?
You can fill out our help required form which you can use to request a quote for EEE-TG2A330P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.