Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
755
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
59,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
7,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
5,600
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,000
in stock
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 33 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 20.7 |
Leakage Current (Max) (micro A) | 20.8 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 250 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 650 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Minimum Packaging Quantity (PCS.) | 500 |
Weight (Typ.) (g) | 0.882 |
33UF 63V 8X10.2 SMD | TTI Europe |
EEE-FK Series 63 V 33 uF ╪ 8 x 10.2 mm 105 ░C Low ESR SMT Electrolytic | Future Electronics |
SMD El-Capacitor 33uF 63V 8x10,2mm | Schukat Electronic |
Ecap 33uF 63V F Case FK SMD | RS |
Aluminum Electrolytic Capacitor, 33 uF, 63 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 33Uf, 63V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 33 uF, 63 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
CAP, 33µF, 63V, RADIAL, SMD | element14 |
Where can I find additional details, specifications and documents for a EEE-FK1J330P?
Additional datasheets, footprints and schematics for EEE-FK1J330P are listed on our Part Details page. You can also find images and similar parts to EEE-FK1J330P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FK1J330P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FK1J330P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FK1J330P fall under?
The EEE-FK1J330P is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-FK1J330P when available in the EEE-FK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FK1J330P you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FK1J330P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FK1J330P have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, RS and Avnet America have stock available or on a lead time for EEE-FK1J330P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FK1J330P often in real-time on the comparison pages.
What if I can't find stock of EEE-FK1J330P?
You can fill out our help required form which you can use to request a quote for EEE-FK1J330P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.