Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,630
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
53,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
27,900
in stock
|
Buy Now | |
element14
from US$0.24
|
27,900
in stock
|
Buy Now | |
Farnell
from US$0.23
|
27,900
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
17,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
11,416
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
8,400
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
900
in stock
|
Buy Now | |
Avnet Abacus
-
|
46,800
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 6.3 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.26 |
Leakage Current (Max.) (μA) | 29.6 |
Leakage Current (Max) (micro A) | 29.6 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 160 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.44 |
470UF 6.3V 6.3X7.7 SMD | TTI Europe |
Cap, 470Μf, 6.3V, Radial, Smd Reel | Newark Electronics |
CAP, 470µF, 6.3V, RADIAL, SMD REEL | element14 |
V-FT 470uF 6,3V 20% 6x8 | Rutronik |
Capacitor: electrolytic | Transfer Multisort Elektronik |
SMD El-Capacitor 470uF 6,3V 6,3x7,7mm | Schukat Electronic |
FT SMT Al elec capacitor 470uF 6.3V | RS |
FT Series 6.3 V 470 uF ▒20% 6.3 x 8 mm SMT Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 470 uF, 6.3 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 470 uF, 6.3 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
470uF 6.3V dc ALUM Electrolytic Capacitor D8,FT SMD Series 2000h 6.3(Dia.)x7.7mm | Panasonic Electronic Components EEEFTJ471XAP | RS Americas |
Where can I find additional details, specifications and documents for a EEEFTJ471XAP?
Additional datasheets, footprints and schematics for EEEFTJ471XAP are listed on our Part Details page. You can also find images and similar parts to EEEFTJ471XAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEEFTJ471XAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEEFTJ471XAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEEFTJ471XAP fall under?
The EEEFTJ471XAP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FT Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEEFTJ471XAP when available in the EEE-FT Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEEFTJ471XAP you can contact the distributor directly for product support, shipping queries etc.
Is the EEEFTJ471XAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEEFTJ471XAP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for EEEFTJ471XAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEEFTJ471XAP often in real-time on the comparison pages.
What if I can't find stock of EEEFTJ471XAP?
You can fill out our help required form which you can use to request a quote for EEEFTJ471XAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.