Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
3,450
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
294,500
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
288,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
48,776
in stock
|
Buy Now | |
element14
from US$0.34
|
48,776
in stock
|
Buy Now | |
Farnell
from US$0.33
|
48,776
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
24,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
7,906
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
5,450
in stock
|
Buy Now | |
Avnet Abacus
-
|
47,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 110 |
Leakage Current (Max) (micro A) | 110 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 670 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 180 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.88 |
FT-V Series 50 V 220 uF 105░C 2 kHrs SMT Aluminum Electrolytic Capacitor | Future Electronics |
220UF 50V 8X10.2 SMD | TTI Europe |
Cap, 220Μf, 50V, Radial, Smd Reel | Newark Electronics |
CAP, 220µF, 50V, RADIAL, SMD REEL | element14 |
SMD El-Capacitor 220uF 50V 8x10,2mm | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
V-FT 220uF 50V 20% 8x10 | Rutronik |
Panasonic SMD Electrolytic Capacitor, FT, 220uF, 50V, 20% | Distrelec |
FT SMT Al Elec Capacitor 220uF 50V | RS |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEE-FT1H221AP?
Additional datasheets, footprints and schematics for EEE-FT1H221AP are listed on our Part Details page. You can also find images and similar parts to EEE-FT1H221AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FT1H221AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FT1H221AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FT1H221AP fall under?
The EEE-FT1H221AP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FT Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEE-FT1H221AP when available in the EEE-FT Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FT1H221AP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FT1H221AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FT1H221AP have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEE-FT1H221AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FT1H221AP often in real-time on the comparison pages.
What if I can't find stock of EEE-FT1H221AP?
You can fill out our help required form which you can use to request a quote for EEE-FT1H221AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.