Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
6,335
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
34,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
34,500
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
14,164
in stock
|
Buy Now | |
element14
from US$0.38
|
13,500
in stock
|
Buy Now | |
Farnell
from US$0.38
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
7,000
in stock
|
Buy Now | |
Conrad
from US$0.73
|
546
in stock
|
Buy Now | |
Avnet Abacus
-
|
47,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Schukat Electronic
from US$0.39
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 117.5 |
Leakage Current (Max) (micro A) | 117.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1190 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 60 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Minimum Packaging Quantity (PCS.) | 500 |
Weight (Typ.) (g) | 1.289 |
V-FP 470uF 25V 20% 10x10 | Rutronik |
EEE-FP Series 25 V 470 uF ╪ 10 x 10.2 mm 105 ░C Low ESR High Reflow Electrolytic | Future Electronics |
470UF 25V 10X10.2 SMD | TTI Europe |
Capacitor: electrolytic | Transfer Multisort Elektronik |
CAP, 470µF, 25V, RADIAL, SMD REEL | element14 |
Cap, Alu Elec, 470Uf, 25V, Smd | Newark Electronics |
Ecap 470uF 25V G Case FP SMD (Reel) | RS |
Capacity (elec.) (num): 470 µF | Conrad |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacitor | RS Americas |
SMD El-Capacitor 470uF 25V 10x10,2mm | Schukat Electronic |
Where can I find additional details, specifications and documents for a EEEFP1E471AP?
Additional datasheets, footprints and schematics for EEEFP1E471AP are listed on our Part Details page. You can also find images and similar parts to EEEFP1E471AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEEFP1E471AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEEFP1E471AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEEFP1E471AP fall under?
The EEEFP1E471AP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FP Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEEFP1E471AP when available in the EEE-FP Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEEFP1E471AP you can contact the distributor directly for product support, shipping queries etc.
Is the EEEFP1E471AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEEFP1E471AP have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Transfer Multisort Elektronik and element14 have stock available or on a lead time for EEEFP1E471AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEEFP1E471AP often in real-time on the comparison pages.
What if I can't find stock of EEEFP1E471AP?
You can fill out our help required form which you can use to request a quote for EEEFP1E471AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.