Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
171,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
447,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
180,000
in stock
|
Buy Now | |
element14
from US$0.24
|
180,000
in stock
|
Buy Now | |
Farnell
from US$0.23
|
180,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
166,500
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
102,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
28,600
in stock
|
Buy Now | |
RS
from US$0.23
|
16,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
10,085
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
8,854
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
838,800
in stock
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 35 |
Leakage Current (Max) (micro A) | 35 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 280 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 340 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (PCS.) | 900 |
Weight (Typ.) (g) | 0.441 |
V-FK 100uF 35V 20% 6x8 | Rutronik |
Capacitor, 100Uf, 35Vdc, Solder, Polar | Newark Electronics |
CAP, 100µF, 35V, RADIAL, SMD REEL | element14 |
EEE-FK Series 35 V 100 uF ╪ 6.3 x 7.7 mm 105 ░C Low ESR SMT Electrolytic | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
100UF 35V 6.3X7.7 SMD | TTI Europe |
SMD El-Capacitor 100uF 35V 6,3x7,7mm | Schukat Electronic |
Ecap 100uF 35V D8 Case FK SMD | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Panasonic SMD Electrolytic Capacitor, FK, 100uF, 35V, 20% | Distrelec |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEE-FK1V101XP?
Additional datasheets, footprints and schematics for EEE-FK1V101XP are listed on our Part Details page. You can also find images and similar parts to EEE-FK1V101XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FK1V101XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FK1V101XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FK1V101XP fall under?
The EEE-FK1V101XP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-FK1V101XP when available in the EEE-FK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FK1V101XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FK1V101XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FK1V101XP have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEE-FK1V101XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FK1V101XP often in real-time on the comparison pages.
What if I can't find stock of EEE-FK1V101XP?
You can fill out our help required form which you can use to request a quote for EEE-FK1V101XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.