Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Coin type (multi-layer structure) |
---|---|
Rated Voltage (V) | 5.5 |
Capacitance (F) | 1 |
Capacitance Tolerance (%) | -20 to 80 |
E.S.R.-1 (Max. Value) (Ω) | 20 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 21.5 |
Body Length (mm) | 21.5 |
Width (mm) | 21.5 |
Height (mm) | 9.5 |
Lead (Terminal) Pitch (mm) | 5 |
Endurance (h) | 6000 |
Forming & Packaging Feature | Tray packing |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 100 |
Weight (Typ.) (g) | 10 |
EDLC Coin type LF Series 5.5V 1F | RS |
Double Layer Cap, 1F, 5.5V, Rad | Newark Electronics |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, 6000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EECLF0H105?
Additional datasheets, footprints and schematics for EECLF0H105 are listed on our Part Details page. You can also find images and similar parts to EECLF0H105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECLF0H105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECLF0H105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECLF0H105 fall under?
The EECLF0H105 is listed under Capacitors > Electric Double Layer Capacitors (Gold) > Multilayer Coin Type > LF Series.
Can I view similar or alternative parts?
You can view similar parts to EECLF0H105 when available in the LF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECLF0H105 you can contact the distributor directly for product support, shipping queries etc.
Is the EECLF0H105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECLF0H105 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EECLF0H105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECLF0H105 often in real-time on the comparison pages.
What if I can't find stock of EECLF0H105?
You can fill out our help required form which you can use to request a quote for EECLF0H105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.