Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Capacitance | 10F |
---|---|
Voltage Rating | 2.3V |
Capacitor Terminals | Radial Leaded |
Product Range | HW Series |
Capacitance Tolerance | +40% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | - |
Capacitor Case Style | - |
Diameter | 12.5mm |
Height | 35mm |
SVHC | No SVHC (12-Jan-2017) |
Body Diameter | 12.5mm |
Capacitance Tolerance ± | +40% -20% |
Capacitor Mounting | Through Hole |
External Length / Height | 35mm |
Internal Resistance | 0.1ohm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +70°C |
Operating life Time | 1000h |
Tolerance + | 40% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 2.3V |
CAP, 10F, 2.3V | element14 |
Where can I find additional details, specifications and documents for a EECHW0D106?
Additional datasheets, footprints and schematics for EECHW0D106 are listed on our Part Details page. You can also find images and similar parts to EECHW0D106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECHW0D106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECHW0D106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECHW0D106 fall under?
The EECHW0D106 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EECHW0D106 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECHW0D106 you can contact the distributor directly for product support, shipping queries etc.
Is the EECHW0D106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECHW0D106 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EECHW0D106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECHW0D106 often in real-time on the comparison pages.
What if I can't find stock of EECHW0D106?
You can fill out our help required form which you can use to request a quote for EECHW0D106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.