Status: | Unknown |
---|---|
Series: | NF Series |
RoHS: | Unknown |
Capacitance | 47000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | NF Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
ESR | 120ohm |
Capacitor Case Style | Coin |
Diameter | - |
Height | - |
SVHC | No SVHC (12-Jan-2017) |
Body Diameter | 13.5mm |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | Through Hole |
External Length / Height | 7.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
CAP, 47000µF, 5.5V, DOUBLE LAYER, RADIAL | Farnell |
PICEECF5R5U473 | Avnet Abacus |
Where can I find additional details, specifications and documents for a EECF5R5U473?
Additional datasheets, footprints and schematics for EECF5R5U473 are listed on our Part Details page. You can also find images and similar parts to EECF5R5U473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECF5R5U473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECF5R5U473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECF5R5U473 fall under?
The EECF5R5U473 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EECF5R5U473 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECF5R5U473 you can contact the distributor directly for product support, shipping queries etc.
Is the EECF5R5U473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECF5R5U473 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for EECF5R5U473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECF5R5U473 often in real-time on the comparison pages.
What if I can't find stock of EECF5R5U473?
You can fill out our help required form which you can use to request a quote for EECF5R5U473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.