Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now |
Capacitance | 33000µF |
---|---|
Voltage Rating | 2.6V |
Capacitor Terminals | SMD |
Product Range | EP Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 500 hours @ 60°C |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
ESR | 350ohm |
Capacitor Case Style | Coin |
Diameter | 3.5mm |
Height | 1.5mm |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | SMD |
External Depth | 5.3mm |
External Length / Height | 1.5mm |
External Width | 3.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -10°C to +60°C |
CAP, 33000µF, 2.6V, DOUBLE LAYER, SMD | Farnell |
Where can I find additional details, specifications and documents for a EECEP0E333A?
Additional datasheets, footprints and schematics for EECEP0E333A are listed on our Part Details page. You can also find images and similar parts to EECEP0E333A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECEP0E333A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECEP0E333A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECEP0E333A fall under?
The EECEP0E333A is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EECEP0E333A when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECEP0E333A you can contact the distributor directly for product support, shipping queries etc.
Is the EECEP0E333A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECEP0E333A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EECEP0E333A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECEP0E333A often in real-time on the comparison pages.
What if I can't find stock of EECEP0E333A?
You can fill out our help required form which you can use to request a quote for EECEP0E333A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.