Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Capacitance | 0.2F |
---|---|
Voltage Rating | 3.3V |
Capacitor Terminals | SMD |
Product Range | EN Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 500 hours @ 60°C |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
ESR | - |
Capacitor Case Style | Coin |
Diameter | 6.8mm |
Height | 1.85mm |
SVHC | No SVHC (12-Jan-2017) |
Body Diameter | 6.8mm |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | SMD |
External Depth | 11.3mm |
External Length / Height | 1.8mm |
External Width | 6.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -10°C to +60°C |
Tolerance + | 80% |
Tolerance - | -20% |
Voltage Rating V DC | 3.3V |
CAP, 0.2F, 3.3V, DOUBLE LAYER, SMD | element14 |
Where can I find additional details, specifications and documents for a EECEN0F204A?
Additional datasheets, footprints and schematics for EECEN0F204A are listed on our Part Details page. You can also find images and similar parts to EECEN0F204A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECEN0F204A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECEN0F204A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECEN0F204A fall under?
The EECEN0F204A is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EECEN0F204A when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECEN0F204A you can contact the distributor directly for product support, shipping queries etc.
Is the EECEN0F204A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECEN0F204A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EECEN0F204A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECEN0F204A often in real-time on the comparison pages.
What if I can't find stock of EECEN0F204A?
You can fill out our help required form which you can use to request a quote for EECEN0F204A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.