Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899730-3,
EE5676-000 |
No distributors results available
Case Height | 72mm, 2.83in |
---|---|
Case Width | 2.83in, 72mm |
Case Depth | 64mm, 2.52in |
Product Weight | .25kg |
Case Size | 72 |
Power Meter Function | AC Voltage |
Operating Frequency | 50 – 60Hz |
Agency & Standard | UL |
System Type | Single Phase |
Cutout | 68 |
Scale Shape | Short Scale (90) |
Accuracy | 1.5% |
Scale | 0/500V |
Case Style | DIN |
Where can I find additional details, specifications and documents for a EE5676-000?
Additional datasheets, footprints and schematics for EE5676-000 are listed on our Part Details page. You can also find images and similar parts to EE5676-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE5676-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE5676-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE5676-000 fall under?
The EE5676-000 is listed under Power Systems > Analog Power Meters.
Can I view similar or alternative parts?
You can view similar parts to EE5676-000 when available in the Analog Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE5676-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE5676-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE5676-000 have stock available?
There is no stock from authorised distributors for EE5676-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE5676-000 often in real-time on the comparison pages.
What if I can't find stock of EE5676-000?
You can fill out our help required form which you can use to request a quote for EE5676-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.