Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GUROFLEX-N-C570 |
No distributors results available
Flexibility | Soft-Elastic |
---|---|
Color | Green |
Voltage Rating | ≤ 1 |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393, HD 631.1 S2 |
UV-Stabilized | No |
Halogen Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Application | Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting |
Free of Lead, Cadmium, Heavy Metals | Yes |
Solvent-Free | Yes |
Silicone-Free | Yes |
Isocyanate-Free | Yes |
Mechanical Resistance | High Elongation |
Label-Free Acc REACH & CLP | Yes |
Product Use | Insulation |
Other Colors Available | No |
Minimum Packaging Unit | 1 |
Packaging Quantity | 5.7l |
Packaging Method | Cans |
Product Availability | AMERICAS, ASIA, China, EMEA, ANZPAC |
Minimum Order Quantity | 1 |
Material System | Two-Part Hydrocarbon Resin |
Product Type | Casting Material |
Technology | Resin |
Component Design | Crosslinking |
Self-Repairing | No |
Environmental Resistance | Water-Repellent, Hydrolysis Stable |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a EE3386-000?
Additional datasheets, footprints and schematics for EE3386-000 are listed on our Part Details page. You can also find images and similar parts to EE3386-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE3386-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE3386-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE3386-000 fall under?
The EE3386-000 is listed under Power Systems > Power Cable Accessories > Potting Resin.
Can I view similar or alternative parts?
You can view similar parts to EE3386-000 when available in the Potting Resin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE3386-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE3386-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE3386-000 have stock available?
There is no stock from authorised distributors for EE3386-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE3386-000 often in real-time on the comparison pages.
What if I can't find stock of EE3386-000?
You can fill out our help required form which you can use to request a quote for EE3386-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.