Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BAH-038110131 |
No distributors results available
Flexibility | Rigid |
---|---|
Color | Transparent |
Partition Orientation | Horizontal |
Number of Cores | 4 (max) |
Number of Main Wires (Max) | 1 |
Number of Branch Wires (Max) | 0 |
Cable Cross-Section (Max) (Main) | 300mm² |
Filler Volume | 23.9l |
Width (Installed) | 500mm |
Height (Installed) | 600mm |
Cable Connection | Mechanical Connector |
Cable Cross-Section (Min) (Main) | 95mm² |
Cross-Section Range | 95 – 300mm² |
Conductor Range (Main) | 95 – 300mm² |
Length (Installed) | 1344mm |
Voltage Class | .6/1kV |
Armoring | No |
Design Specification | BS EN 50393 |
CSA Certified | No |
Standards | BS EN 50393 |
UL Rating | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Inline |
Product Use | Power Cables, Outdoor & Direct Buried, Joints/Splices |
Installation Instruction | English |
Other Colors Available | No |
Packaging Quantity | 1 |
Packaging Method | Pallet |
Standard Pack | 1 |
Minimum Packaging Unit | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Shelf Life | Unlimited |
Mechanical Lug Included (Conductor) | No |
Filler | Polyurethene Resin |
Closing Method | Clips |
Mechanical Lug Included (Shield) | No |
Mechanical Connectors Included | Yes |
Connector Type | Mechanical |
Cable Seal | Foam |
Product Family | B&H |
Cable Shield Style | Copper Wire |
Technology | Resin |
Product Type | Control Cable Joint |
Case Seal | Clip |
Where can I find additional details, specifications and documents for a EE2905-000?
Additional datasheets, footprints and schematics for EE2905-000 are listed on our Part Details page. You can also find images and similar parts to EE2905-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE2905-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE2905-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE2905-000 fall under?
The EE2905-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EE2905-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE2905-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE2905-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE2905-000 have stock available?
There is no stock from authorised distributors for EE2905-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE2905-000 often in real-time on the comparison pages.
What if I can't find stock of EE2905-000?
You can fill out our help required form which you can use to request a quote for EE2905-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.