Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now | |
element14
from US$1.97
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
Avnet Asia
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
RELAY SIGNAL, 2FORMC 4.5V 10UA | element14 |
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Surface Mount | Avnet America |
Relay Signal, 2Formc 4.5V 10Ua Rohs Compliant: Yes |Kemet EE2-4.5TNUH-L | Newark Electronics |
Relay, E-Mech, Latching, DPDT, Ctrl-V 4.5DC,2A,250VAC, PCB Mount, SMD, EC2/EE2 Series | KEMET EE2-4.5TNUH-L | RS Americas |
RELAY SIGNAL 2FORMC 4.5V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a EE2-4.5TNUH-L?
Additional datasheets, footprints and schematics for EE2-4.5TNUH-L are listed on our Part Details page. You can also find images and similar parts to EE2-4.5TNUH-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE2-4.5TNUH-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE2-4.5TNUH-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE2-4.5TNUH-L fall under?
The EE2-4.5TNUH-L is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to EE2-4.5TNUH-L when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE2-4.5TNUH-L you can contact the distributor directly for product support, shipping queries etc.
Is the EE2-4.5TNUH-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EE2-4.5TNUH-L have stock available?
Authorised distributors including element14, Avnet America, Newark Electronics, RS Americas and Avnet Asia have stock available or on a lead time for EE2-4.5TNUH-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE2-4.5TNUH-L often in real-time on the comparison pages.
What if I can't find stock of EE2-4.5TNUH-L?
You can fill out our help required form which you can use to request a quote for EE2-4.5TNUH-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.