Status: | Unknown |
---|---|
Series: | EE2 Series |
RoHS: | Compliant |
Prices starting from US$1.46
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EE2 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
RoHS Compliant | Yes |
KEMET | Rapid Electronics |
Signal Relay, Dpdt, 4.5Vdc, 2A, Smd | Newark Electronics |
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Surface Mount | Avnet America |
Relay, E-Mech, DPDT, Ctrl-V 4.5DC, 2A, 250VAC, PCB Mount, SMD, EC2/EE2 Series | KEMET EE2-4.5NU | RS Americas |
RELAY SIGNAL 2FORMC 4.5V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a EE2-4.5NU?
Additional datasheets, footprints and schematics for EE2-4.5NU are listed on our Part Details page. You can also find images and similar parts to EE2-4.5NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE2-4.5NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE2-4.5NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE2-4.5NU fall under?
The EE2-4.5NU is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to EE2-4.5NU when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE2-4.5NU you can contact the distributor directly for product support, shipping queries etc.
Is the EE2-4.5NU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EE2-4.5NU have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EE2-4.5NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE2-4.5NU often in real-time on the comparison pages.
What if I can't find stock of EE2-4.5NU?
You can fill out our help required form which you can use to request a quote for EE2-4.5NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.