EE2-12SNU Passive Components by KEMET

RELAY SIGNAL, 2FORMC 12V 10UA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Newark
Newark
from US$1.32
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.78
64
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

KEMET | Rapid Electronics
V |Kemet EE2-12SNU | Newark Electronics
Electromechanical Relay DPDT 2A 12VDC 1.44KOhm Surface Mount | Avnet America
Relay, E-Mech, Latching, DPDT, Ctrl-V 12DC,2A,250VAC, PCB Mount, SMD, EC2/EE2 Series | KEMET EE2-12SNU | RS Americas
RELAY SIGNAL 2FORMC 12V 10UA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE2-12SNU?

Additional datasheets, footprints and schematics for EE2-12SNU are listed on our Part Details page. You can also find images and similar parts to EE2-12SNU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE2-12SNU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE2-12SNU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE2-12SNU fall under?

The EE2-12SNU is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to EE2-12SNU when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE2-12SNU you can contact the distributor directly for product support, shipping queries etc.

Is the EE2-12SNU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EE2-12SNU have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for EE2-12SNU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE2-12SNU often in real-time on the comparison pages.

What if I can't find stock of EE2-12SNU?

You can fill out our help required form which you can use to request a quote for EE2-12SNU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay