Status: | Unknown |
---|---|
Series: | EC2 & EE2 Series |
RoHS: | Unknown |
Prices starting from US$2.62
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EC2 & EE2 Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 5.76kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 100mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 15mm |
External Height | 10mm |
External Width | 7.5mm |
Signal Relay, Ee2 Series, Latching Single Coil, Dpdt, Smd, 2 A, 24 Vdc Rohs Compliant: Yes |Kemet EE2-24SNUH-L | Newark Electronics |
Electromechanical Relay DPDT 2A 24VDC 3.84KOhm Surface Mount | Avnet America |
Relay, E-Mech, Latching, DPDT, Ctrl-V 24DC,2A,250VAC, PCB Mount, SMD, EC2/EE2 Series | KEMET EE2-24SNUH-L | RS Americas |
RELAY SIGNAL 2FORMC 24V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a EE2-24SNUH-L?
Additional datasheets, footprints and schematics for EE2-24SNUH-L are listed on our Part Details page. You can also find images and similar parts to EE2-24SNUH-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE2-24SNUH-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE2-24SNUH-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE2-24SNUH-L fall under?
The EE2-24SNUH-L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EE2-24SNUH-L when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE2-24SNUH-L you can contact the distributor directly for product support, shipping queries etc.
Is the EE2-24SNUH-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE2-24SNUH-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for EE2-24SNUH-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE2-24SNUH-L often in real-time on the comparison pages.
What if I can't find stock of EE2-24SNUH-L?
You can fill out our help required form which you can use to request a quote for EE2-24SNUH-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.