Status: | Unknown |
---|---|
Series: | EE-SY169 Series |
RoHS: | Unknown |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.60
|
200
in stock
|
Buy Now | |
Avnet America
from US$6.38
|
-
|
Buy Now | |
RS Americas
from US$13.85
|
-
|
Buy Now | |
element14
from US$11.30
|
-
|
Buy Now | |
Sager
from US$8.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 4mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.5V |
Product Range | EE-SY169 Series |
External Depth | 6mm |
External Length / Height | 11mm |
External Width | 14.1mm |
Forward Current If(AV) | 50mA |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Power Dissipation Pd | 100mW |
Reflective Sensing Distance | 4mm |
Photo Microsensor, Transistor | Newark Electronics |
Photointerrupter Reflective Phototransistor 4-Pin | Avnet America |
Sensor, Photomicrosensor, 0.2, Infrared LED, 5 to 30 VDC, LED, PCB Mount, ABS | Omron Electronic Components EE-SY169A | RS Americas |
Optical Switches, Reflective, Phototransistor Output REFL CONV PHTOTRNSTR | Sager |
OPTO SWITCH, REFLECTIVE | Farnell |
PHOTOMICROSENSOR | Power and Signal Group |
Optical Photomicro SensorReflective0.157" (4mm) | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SY169A?
Additional datasheets, footprints and schematics for EE-SY169A are listed on our Part Details page. You can also find images and similar parts to EE-SY169A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SY169A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SY169A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SY169A fall under?
The EE-SY169A is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SY169A when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SY169A you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SY169A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SY169A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for EE-SY169A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SY169A often in real-time on the comparison pages.
What if I can't find stock of EE-SY169A?
You can fill out our help required form which you can use to request a quote for EE-SY169A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.