EE-SY113 Sensors by Omron

OPTO SWITCH REFLECTIVE

Status: Unknown
Series: EE-SY113 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.21

Distributor Stock
Logo for Farnell
Farnell
from US$2.21
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Through Hole
Sensing Distance 4.4mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Collector Emitter Voltage V(br)ceo 30V
Forward Voltage 1.2V
Product Range EE-SY113 Series
External Depth 6.2mm
External Length / Height 8.4mm
External Width 15.2mm
Forward Current If(AV) 50mA
Input Current 30mA
No. of Channels 1Channels
No. of Pins 4Pins
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +80°C
Optocoupler Output Type Phototransistor
Output Voltage 30V
Power Dissipation Pd 100mW
Reflective Sensing Distance 4.4mm

Alternative Descriptions

PHOTOMICROSENSOR | Omron Electronic Components EE-SY113 | RS Americas
OPTO SWITCH, REFLECTIVE | Farnell
Consumer Pms/Omron Electronic Components |Omron Electronic Components EE-SY113 | Newark Electronics
PHOTOMICROSENSOR | Power and Signal Group
Optical Photomicro SensorReflective0.173" (4.4mm) | Relay Specialties
Photointerrupter Reflective Phototransistor 4-Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE-SY113?

Additional datasheets, footprints and schematics for EE-SY113 are listed on our Part Details page. You can also find images and similar parts to EE-SY113 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE-SY113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SY113 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE-SY113 fall under?

The EE-SY113 is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EE-SY113 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SY113 you can contact the distributor directly for product support, shipping queries etc.

Is the EE-SY113 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EE-SY113 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics, Power and Signal Group and Relay Specialties have stock available or on a lead time for EE-SY113.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE-SY113 often in real-time on the comparison pages.

What if I can't find stock of EE-SY113?

You can fill out our help required form which you can use to request a quote for EE-SY113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay