Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.49
|
18
in stock
|
Buy Now | |
TTI Europe
from US$2.61
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
148
in stock
|
Buy Now | |
RS
from US$2.05
|
121
in stock
|
Buy Now | |
element14
from US$2.50
|
8
in stock
|
Buy Now | |
Rutronik
from US$2.40
|
-
|
Buy Now | |
Newark Electronics
from US$2.51
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$3.84
|
-
|
Buy Now | |
Sager
from US$1.88
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PHOTOMICRO SENSOR | TTI Europe |
EE-SX3164-P2 | RS |
TRANSMISSIVE PHOTOSENSOR, 5MM, PANEL | Farnell |
Photomicrosensor Transmissive | Rutronik |
Consumer Pms/Omron Electronic Components |Omron Electronic Components EE-SX3164-P2 | Newark Electronics |
Photointerrupter Transmissive Dark-ON Output 5VDC Horizontal Mount | Avnet America |
Photomicrosensor Connector Type (Horizontal Mounting) | Omron Electronic Components EE-SX3164-P2 | RS Americas |
Optical Switches, Transmissive, Photo IC Output Transmiss Horiz Mnt 5mm Dark ON 16mA | Sager |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX3164-P2?
Additional datasheets, footprints and schematics for EE-SX3164-P2 are listed on our Part Details page. You can also find images and similar parts to EE-SX3164-P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX3164-P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX3164-P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX3164-P2 fall under?
The EE-SX3164-P2 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX3164-P2 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX3164-P2 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX3164-P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX3164-P2 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Farnell and element14 have stock available or on a lead time for EE-SX3164-P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX3164-P2 often in real-time on the comparison pages.
What if I can't find stock of EE-SX3164-P2?
You can fill out our help required form which you can use to request a quote for EE-SX3164-P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.