Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
3,730
in stock
|
Buy Now | |
element14
from US$2.44
|
3,730
in stock
|
Buy Now | |
Farnell
from US$2.21
|
3,730
in stock
|
Buy Now | |
Sager
from US$1.47
|
2,393
in stock
|
Buy Now | |
Rutronik
from US$1.10
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
640
in stock
|
Buy Now | |
RS Americas
from US$2.57
|
318
in stock
|
Buy Now | |
Relay Specialties
from US$0.87
|
94
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Distrelec
from US$2.66
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 8mm, 8mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Collector Emitter Voltage V(br)ceo | 30V |
External Depth | 6mm |
External Length / Height | 16.2mm |
External Width | 17.7mm |
Fall Time tf | 4µs |
Forward Current If(AV) | 50mA |
Height | 16.2mm |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 95°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +95°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 4µs |
Row Pitch | 13.8mm |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 0.5 Mm, 8 Mm Rohs Compliant: Yes |Omron EE-SX1070 | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
Optical Switches, Transmissive, Phototransistor Output TRANS PHTOTRANSISTOR | Sager |
Photomicrosensor Transmissive | Rutronik |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Photo IC, Reflective Sensing Mode, Photomicro, Infrared, 1.2 to 1.3 V | Omron Electronic Components EE-SX1070 | RS Americas |
Slotted photo switch,EE-SX1070 8mm W | RS |
Optical Photomicro SensorTransmissive PhototransistorWide Slot with 8mm | Relay Specialties |
Photointerrupter Transmissive 8mm Photologic, Open Collector 4-Pin | Avnet Abacus |
Omron Electronic Components Transmissive Photomicrosensor NPN 8mm 4us 30mA EE-SX | Distrelec |
PHOTOMICRO SENSOR | TTI Europe |
PHOTO MICROSENSOR | Power and Signal Group |
Where can I find additional details, specifications and documents for a EE-SX1070?
Additional datasheets, footprints and schematics for EE-SX1070 are listed on our Part Details page. You can also find images and similar parts to EE-SX1070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1070 fall under?
The EE-SX1070 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1070 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1070 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Rutronik have stock available or on a lead time for EE-SX1070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1070 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1070?
You can fill out our help required form which you can use to request a quote for EE-SX1070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.