Status: | Unknown |
---|---|
Series: | EE-SA105 Series |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.52
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.82
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
115
in stock
|
Buy Now | |
element14
from US$5.31
|
115
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.82
|
50
in stock
|
Buy Now | |
RS Americas
from US$3.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | - |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SA105 Series |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Collector Emitter Voltage V(br)ceo | 30V |
External Depth | 4.4mm |
External Length / Height | 23.2mm |
External Width | 9.4mm |
Forward Current If(AV) | 50mA |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Pitch Spacing | 2.5mm |
Row Pitch | 6.8mm |
OPTO SENSOR PB ACTUATION PC MNT | Heilind Electronics |
Photomicrosensor, Transmissive, 0.05A | Newark Electronics |
PHOTO MICROSENSOR | Omron Electronic Components EE-SA105 | RS Americas |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SA105?
Additional datasheets, footprints and schematics for EE-SA105 are listed on our Part Details page. You can also find images and similar parts to EE-SA105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SA105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SA105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SA105 fall under?
The EE-SA105 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SA105 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SA105 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SA105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SA105 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for EE-SA105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SA105 often in real-time on the comparison pages.
What if I can't find stock of EE-SA105?
You can fill out our help required form which you can use to request a quote for EE-SA105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.